The TRS 24VUC 2CO PB is a relay module with two changeover contacts made of AgNi, designed for control voltages from 24 to 230 V UC and a continuous load current of 8 A. It features a lockable test button, a green LED status indicator, and a free-wheeling diode with reverse polarity protection. The device mounts on a TS 35 rail and has a compact footprint of 97.5 mm depth, 89.6 mm height, and 12.8 mm width. It supports screw connections for wire cross-sections from 0.14 mm² to 2.5 mm², with a maximum tightening torque of 0.4 Nm. The relay operates within an ambient temperature range of -40 °C to 60 °C, meets IP20 protection, and complies with RoHS and cULus E141197 standards. Mechanical life is rated at 5 × 10⁶ switching cycles.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2988450000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Double Pole (DP) |
| Throw | Double Throw |