The TRP 24-230VUC 2CO ED2 PB is a relay module with two changeover contacts made of AgNi, designed for control voltages from 24 to 230 V UC and a continuous load current of 8 A. It features a PUSH IN terminal connection, a lockable test button, and a green LED status indicator. The device mounts on a TS 35 rail and measures 97.5 mm in depth, 89.4 mm in height, and 12.8 mm in width, weighing 64 g. It operates within an ambient temperature range of -40 °C to 60 °C and meets RoHS compliance with exemptions 7a and 7cI. The relay supports reinforced insulation with a dielectric strength of 2.5 kVeff between control and load sides, and is certified under cULus E141197.
TRP 24-230VUC 2CO ED2 PB
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2988380000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Double Pole (DP) |