Aratas America LLC Solid State Relays G3VM-21LR11(TR05)

Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 39-G3VM-21LR11(TR05)CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-21LR11(TR05)CT-ND
Solid State Relays 39-G3VM-21LR11(TR05)CT-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"

Buy Now Datasheet
Solid State Relays - 39-G3VM-21LR11(TR05)TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-21LR11(TR05)TR-ND
Solid State Relays 39-G3VM-21LR11(TR05)TR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"

Buy Now Datasheet
Solid State Relay, Spst-No, 900Ma, 20Ma, 20V; Contact Form Omron Electronic Components - 15R7581 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst-No, 900Ma, 20Ma, 20V; Contact Form Omron Electronic Components
15R7581
Solid State Relay, Spst-No, 900Ma, 20Ma, 20V; Contact Form Omron Electronic Components 15R7581
SOLID STATE RELAY, SPST-NO, 900mA, 20mA, 20V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:20V; Load Current:900mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

SOLID STATE RELAY, SPST-NO, 900mA, 20mA, 20V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:20V; Load Current:900mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-21LR11(TR05)
Solid State Relays - PCB Mount G3VM-21LR11(TR05)
Solid State Relays - PCB Mount 20V SPSTNO SSOP4 SMT 900mA .18ohm 40pF

Solid State Relays - PCB Mount 20V SPSTNO SSOP4 SMT 900mA .18ohm 40pF

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 39-G3VM-21LR11(TR05)CT-ND 15R7581 G3VM-21LR11(TR05)
Product Name Solid State Relays Solid State Relay, Spst-No, 900Ma, 20Ma, 20V; Contact Form Omron Electronic Components Solid State Relays - PCB Mount
Mounting PCBoard Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Socket or Plug-in Style; Socketable
Features -40degC ~ 70degC
View Details
Relay, Spst-No, 240Vac, 24Vdc, 2A; Contact Configuration Finder - 08X7084 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Solid State Relays - CC1882-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers