Manufacturer: Weidmuller
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135575-295160000
Color: Grey
Length: 11 mm
Ratings: IP54, Water Resistant
Body Material: Polyamide
Material: Polyamid
Head Diameter: 33 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Flammability Rating: UL94 V-2
Max Operating Temperature: 100 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1135575-295160000 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 295160000 |