Weidmuller Sensor Interface Junction Blocks 2902950000

Description
SAI-04D-VPPP-5A-M12O -1:1-EX
Request a Quote Datasheet
Description
SAI-04D-VPPP-5A-M12O -1:1-EX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Interface Junction Blocks - 281-2902950000-ND - DigiKey
Thief River Falls, MN, United States
Sensor Interface Junction Blocks
281-2902950000-ND
Sensor Interface Junction Blocks 281-2902950000-ND
SAI-04D-VPPP-5A-M12O -1:1-EX

SAI-04D-VPPP-5A-M12O-1:1-EX

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 281-2902950000-ND
Product Name Sensor Interface Junction Blocks
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GUAX empty junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax 1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details