The TRS 24VDC 1CO AGSNO AU PB is a 1-coil relay module with a silver-tin-oxide gold-plated contact, designed for switching up to 6 A at 250 V AC or DC. It operates on 24 V DC with a ±20 % tolerance and includes a lockable test button for manual actuation. The device mounts on a TS 35 rail, has screw terminals supporting wire sizes from 0.14 mm² to 2.5 mm² (AWG 26 to AWG 14), and measures 87.8 mm deep, 89.6 mm high, and 6.4 mm wide. It features reinforced insulation, a dielectric strength of 3.51 kV between coil and contact, and an operating temperature range of -40 °C to 60 °C. The relay meets UL94 V-0 flammability requirements and complies with RoHS with exemptions 7a and 7cI, and carries cULus certification E141197.
TRS 24VDC 1CO AGSNO AU PB
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2855860000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Double Throw |