The TRP 24VDC 1CO AGSNO AU PB is a relay module with a single CO contact, gold-plated AgSnO contacts, and a 24 V DC control voltage ±20 %, rated for 6 A continuous current. It switches up to 250 V AC or DC with a maximum switching frequency of 0.1 Hz and an inrush current of 30 A for 20 ms. The unit includes a lockable test button and a green status LED. It mounts on a TS 35 rail, uses PUSH IN terminals supporting wire sizes from 0.14 mm² to 2.5 mm² (AWG 26 to AWG 14), and measures 87.8 mm deep, 89.4 mm high, and 6.4 mm wide. Operating temperature is -40 °C to 60 °C, with IP20 protection and reinforced insulation. The device meets RoHS with exemptions 7a and 7cI and holds cULus certification E141197. Mechanical life is 10 million cycles.
TRP 24VDC 1CO AGSNO AU PB
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2855830000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Double Throw |