The RSS110024T is a plug-in relay with a single changeover contact made of AgSnO, rated for 24 V DC control voltage and 6 A continuous current. It has a compact footprint of 16 mm depth, 28 mm height, and 5 mm width, and includes a test button. The relay operates within temperatures from -40 °C to 85 °C and meets RoHS and cURus E522350 certifications. It supports switching up to 250 V AC or DC with a maximum resistive AC switching capacity of 1500 VA and DC switching capacity of 144 W at 24 V. The dielectric strength between control and load side is 4 kVeff for 1 minute, and the mechanical service life is 10 × 10⁶ cycles.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2851610000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |