Weidmuller Circuit Breakers 2823400000

Description
Circuit Breaker Magnetic (Hydraulic Delay) 20A 240V AC 80V DC Lever DIN Rail
Request a Quote
Description
Circuit Breaker Magnetic (Hydraulic Delay) 20A 240V AC 80V DC Lever DIN Rail
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Weidmvºller Hydraulic Miniature Circuit Breaker (MCB), part number 33AK0262, is a three-pole device rated for 20A and designed for a maximum operating voltage of 240V AC. It utilizes hydraulic-magnetic technology, allowing for immediate reset after tripping. The MCB is compact, measuring only 13 mm wide, and is suitable for DIN rail mounting with a 57 mm escutcheon. This circuit breaker has an interrupting capacity of 10 kA and is compliant with UL 489 and IEC/EN 60947-2 standards. It operates effectively in ambient temperatures ranging from -40 °C to +85 °C and can endure up to 10,000 operations. The device features box-type main terminals and is RoHS compliant. It is applicable for various uses, including AC branch circuit protection, telecom equipment, lighting control, and industrial applications. Engineers should consider this product for projects requiring reliable circuit protection in compact spaces, especially where immediate reset capability is beneficial.

Datasheet Summary
Powered by GS/AI

The Weidmvºller Hydraulic Miniature Circuit Breaker (MCB), part number 33AK0262, is a three-pole device rated for 20A and designed for a maximum operating voltage of 240V AC. It utilizes hydraulic-magnetic technology, allowing for immediate reset after tripping. The MCB is compact, measuring only 13 mm wide, and is suitable for DIN rail mounting with a 57 mm escutcheon. This circuit breaker has an interrupting capacity of 10 kA and is compliant with UL 489 and IEC/EN 60947-2 standards. It operates effectively in ambient temperatures ranging from -40 °C to +85 °C and can endure up to 10,000 operations. The device features box-type main terminals and is RoHS compliant. It is applicable for various uses, including AC branch circuit protection, telecom equipment, lighting control, and industrial applications. Engineers should consider this product for projects requiring reliable circuit protection in compact spaces, especially where immediate reset capability is beneficial.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 281-2823400000-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
281-2823400000-ND
Circuit Breakers 281-2823400000-ND
Circuit Breaker Magnetic (Hydraulic Delay) 20A 240V AC 80V DC Lever DIN Rail

Circuit Breaker Magnetic (Hydraulic Delay) 20A 240V AC 80V DC Lever DIN Rail

Buy Now Datasheet
Hydraulic Mcb, 3 P, 20A, 240V, Din Rail; Product Range Weidmuller - 33AK0262 - Newark, An Avnet Company
Chicago, IL, United States
Hydraulic Mcb, 3 P, 20A, 240V, Din Rail; Product Range Weidmuller
33AK0262
Hydraulic Mcb, 3 P, 20A, 240V, Din Rail; Product Range Weidmuller 33AK0262
HYDRAULIC MCB, 3 P, 20A, 240V, DIN RAIL; Product Range:HB Series; Current Rating:20A; No. of Poles:3 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:-; Dielectric Strength:2kV

HYDRAULIC MCB, 3 P, 20A, 240V, DIN RAIL; Product Range:HB Series; Current Rating:20A; No. of Poles:3 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:-; Dielectric Strength:2kV

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 281-2823400000-ND 33AK0262
Product Name Circuit Breakers Hydraulic Mcb, 3 P, 20A, 240V, Din Rail; Product Range Weidmuller
Rated Current 20 amps 20 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Features Trip Indicator
Mounting Style Din Rail Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 6-1423901-0 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 2946-787-3861/000-2000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
Single Pole D-Trip Supplementary Circuit Breakers - 1D2UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers