Weidmuller Circuit Breakers 2823380000

Description
Circuit Breaker Magnetic (Hydraulic Delay) 15A 240V AC 80V DC Lever DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 15A 240V AC 80V DC Lever DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 281-2823380000-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
281-2823380000-ND
Circuit Breakers 281-2823380000-ND
Circuit Breaker Magnetic (Hydraulic Delay) 15A 240V AC 80V DC Lever DIN Rail

Circuit Breaker Magnetic (Hydraulic Delay) 15A 240V AC 80V DC Lever DIN Rail

Buy Now Datasheet
Hydraulic Mcb, 3 P, 15A, 240V, Din Rail; Product Range Weidmuller - 33AK0260 - Newark, An Avnet Company
Chicago, IL, United States
Hydraulic Mcb, 3 P, 15A, 240V, Din Rail; Product Range Weidmuller
33AK0260
Hydraulic Mcb, 3 P, 15A, 240V, Din Rail; Product Range Weidmuller 33AK0260
HYDRAULIC MCB, 3 P, 15A, 240V, DIN RAIL; Product Range:HB Series; Current Rating:15A; No. of Poles:3 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:-; Dielectric Strength:2kV

HYDRAULIC MCB, 3 P, 15A, 240V, DIN RAIL; Product Range:HB Series; Current Rating:15A; No. of Poles:3 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:-; Dielectric Strength:2kV

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 281-2823380000-ND 33AK0260
Product Name Circuit Breakers Hydraulic Mcb, 3 P, 15A, 240V, Din Rail; Product Range Weidmuller
Rated Current 15 amps 15 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Features Trip Indicator
Mounting Style Din Rail Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1-1423364-2 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-1-1REC4-52-2-9-100-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers