Weidmuller Circuit Breakers 2822550000

Description
Circuit Breaker Magnetic (Hydraulic Delay) 8A 240V AC 80V DC Lever DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 8A 240V AC 80V DC Lever DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 281-2822550000-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
281-2822550000-ND
Circuit Breakers 281-2822550000-ND
Circuit Breaker Magnetic (Hydraulic Delay) 8A 240V AC 80V DC Lever DIN Rail

Circuit Breaker Magnetic (Hydraulic Delay) 8A 240V AC 80V DC Lever DIN Rail

Buy Now Datasheet
Hydraulic Mcb, 1 P, 8A, 240V, Din Rail; Product Range Weidmuller - 33AK0177 - Newark, An Avnet Company
Chicago, IL, United States
Hydraulic Mcb, 1 P, 8A, 240V, Din Rail; Product Range Weidmuller
33AK0177
Hydraulic Mcb, 1 P, 8A, 240V, Din Rail; Product Range Weidmuller 33AK0177
HYDRAULIC MCB, 1 P, 8A, 240V, DIN RAIL; Product Range:HB Series; Current Rating:8A; No. of Poles:1 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:-; Dielectric Strength:2kV

HYDRAULIC MCB, 1 P, 8A, 240V, DIN RAIL; Product Range:HB Series; Current Rating:8A; No. of Poles:1 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:-; Dielectric Strength:2kV

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 281-2822550000-ND 33AK0177
Product Name Circuit Breakers Hydraulic Mcb, 1 P, 8A, 240V, Din Rail; Product Range Weidmuller
Rated Current 8 amps 8 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Features Trip Indicator
Mounting Style Din Rail Mounted
Unlock Full Specs
to access all available technical data