The DRW373220LT is a 3-pole changeover power relay with AgSnO contacts, rated for 16 A continuous current and 400 V AC switching voltage, designed for industrial control applications. It features a 220 V DC coil, integrated green status LED, and a lockable test button. The relay has flat blade terminals (4.8 mm × 0.5 mm), measures 48 mm × 36 mm × 36 mm, and complies with RoHS and UL cURus E312083 standards. It supports a maximum switching frequency of 0.1 Hz at rated load and meets IP20 ingress protection. The housing materials achieve UL94 V-0 for the baseplate and V-2 for the cover. Operating and storage temperatures range from -40 °C to 60 °C.
RELAY GEN PURPOSE 3PDT 16A 220V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2765680000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |