The DRW373024LT is a 3-pole changeover power relay with 16 A continuous current rating and 24 V DC coil voltage, designed for industrial control applications. It features flat blade connections (4.8 mm x 0.5 mm), a lockable test button, and an integrated green status LED. The relay has a compact dimensions of 48 mm depth, 36 mm height, and 36 mm width, with an operating temperature range of -40 °C to 60 °C. It meets UL94 V-0 for the baseplate and HB for the button and indicator, is RoHS compliant, and certified under cURus E312083 with a dielectric strength of 4 kVeff between coil and contacts. The contacts are made of AgSnO and support a maximum switching capacity of 6400 VA AC or 384 W DC. Its mechanical life is rated at 20 million cycles. It is compatible with the SPW ECO 3CO socket.
RELAY GEN PURPOSE 3PDT 16A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2765650000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |