The DRL573615L is a 4-pole changeover power relay with AgSnO contacts, rated for 10 A continuous current and 250 V AC switching voltage, designed for use with a 115 V AC control coil. It features an integrated red status LED, flat blade connections (4.8 mm × 0.5 mm), and a mechanical switch position indicator. The relay measures 41.5 mm wide, 28 mm high, and 36 mm deep, with a net weight of 73.6 g. It operates within an ambient temperature range of −25 °C to 55 °C and meets UL94 V-2 for the cover, V-0 for the baseplate, and HB for the LED. The device is certified cURus under E312083, complies with RoHS without exemption, and has an insulation coordination rated for 2.5 kVeff between control and load sides. Switching duty is limited to 0.1 Hz at rated load with a mechanical life of 10 × 10⁶ cycles.
RELAY 4PDT 10A 115V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2765470000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Four Pole (4P) |
| Throw | Double Throw |