The DRR273615L is a plug-in relay with two changeover contacts rated for 10 A continuous current and 250 V AC switching voltage. It features an integrated red status LED, a 115 V AC coil with 2.7 VA power rating, and a coil resistance of 1250 Ω ± 10%. The device measures 66 mm in depth and 34.5 mm in height and width, weighs 82.4 g, and operates within an ambient temperature range of -25 °C to 55 °C. It meets UL cURus E312083 certification, RoHS compliance without exemption, and has an IP20 protection rating. The contacts are made of AgSnO, with a mechanical life of 10×10⁶ cycles and a minimum switching power of 10 mA at 12 V.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2765320000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |