The DRR373220L is a plug-in relay with three changeover contacts rated for 10 A continuous current and 250 V AC switching voltage, featuring a 220 V DC coil, integrated green status LED, and AgSnO contacts. It measures 66 mm in depth and 34.5 mm in height and width, with an operating temperature range of -25 °C to 55 °C. The relay is certified under cURus E312083, complies with RoHS without exemption, and meets UL94 V-0 for the baseplate and V-2 for the cover. It has a mechanical life of 10 million cycles and supports switch-on and switch-off delays of less than 30 ms and 20 ms respectively.
RELAY GEN PURPOSE 3PDT 10A 220V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2765200000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |