The DRL273220L is a dual-coil, 2 CO contact relay with AgSnO contacts, designed for switching up to 10 A continuous current at 250 V AC or 300 W DC at 24 V. It features a 220 V DC coil with 42 kΩ resistance, a green status LED, and flat blade connections (4.8 mm × 0.5 mm). The relay measures 36 mm × 28 mm × 21.5 mm and weighs 33.5 g. It operates within -25 °C to 55 °C and complies with RoHS and UL94 V-2 (cover), V-0 (baseplate), and HB (LED) flammability ratings. It is certified under cURus E312083 with IP20 protection and withstands 2.5 kV AC between coil and contacts. Mechanical life is rated at 10 million cycles.
RELAY GEN PURPOSE DPDT 10A 220V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2765190000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |