The DRL173024L is a single-pole changeover power relay with a 16 A continuous current rating and a 24 V DC coil, designed for industrial control applications. It features AgSnO contacts, a green status LED, and flat blade connections (4.8 mm × 0.5 mm). The relay measures 36 mm deep, 28 mm high, and 21.5 mm wide, and weighs 36.4 g. It operates within an ambient temperature range of -25 °C to 55 °C and meets UL94 V-2 for the cover, V-0 for the baseplate, and HB for the indicator. It is certified cURus E312083, complies with RoHS without exemptions, and has an insulation rating of 2.5 kVeff between coil and contacts. The relay has a mechanical life of 10⁷ switching cycles and supports a maximum AC switching capacity of 4000 VA or 480 W DC at 24 V.
RELAY GEN PURPOSE SPDT 16A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2765110000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |
| Throw | Double Throw |