The DRL173012L is a single-pole changeover power relay with AgSnO contacts, designed for switching up to 16 A continuous current at 250 V AC or 480 W at 24 V DC. It features a 12 V DC coil with 160 Ω resistance, an integrated green status LED, and flat blade terminals (4.8 mm × 0.5 mm). The relay measures 36 mm deep, 28 mm high, and 21.5 mm wide, with a net weight of 36.3 g. It operates within an ambient temperature range of -25 °C to 55 °C and meets IP20 protection. The device is certified under cURus E312083, complies with RoHS without exemption, and carries UL94 V-0 for the baseplate, V-2 for the cover, and HB for the status indicator. Mechanical life is rated at 10 million cycles.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2765100000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |
| Throw | Double Throw |