The DRR373024L is a plug-in relay with three changeover contacts rated for 10 A continuous current at 250 V AC and 24 V DC, featuring a 24 V DC coil with 1.5 W power consumption and an integrated green status LED. It has a compact footprint of 66 mm depth by 34.5 mm height by 34.5 mm width, operates within -25 °C to 55 °C, and meets UL94 V-0 and V-2 flammability ratings for its baseplate and cover respectively. The relay is certified to cURus E312083, complies with RoHS without exemption, and has a dielectric strength of 2.5 kVeff between coil and contacts. No test button is provided, and mechanical switching life is rated for 10 million cycles.
RELAY GEN PURPOSE 3PDT 10A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2765070000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |