The CIFXX0M2 is a single-pole to thirteen-pole modular plug terminal block designed for use with CIM and CPM series, featuring a 10 mm pitch, 600 V voltage rating, and 15 A current capacity. It accepts wire sizes from 0.05 to 2.5 mm² (30 to 12 AWG) and uses M3 screws with a recommended torque of 0.5 Nm. The contact resistance is less than 15 mΩ, and the insulation resistance exceeds 1 GΩ. Operating temperature ranges from -40°C to +105°C. The housing is made of PA polyamide in green, with nickel-plated copper alloy screws and tin-plated copper alloy spring contacts. It meets UL, VDE, IMQ, and CSA approvals.
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | CIFXX0M2 |
| Product Name | Pluggable Terminal Blocks |
| Features | Terminal Plug; Modular |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; Plug |
| # of Contacts | 1 to 13 |