Weidmuller Bushings, Grommets 2743710000

Description
GROMMET ENTRY PLATE TPE
Request a Quote Datasheet
Description
GROMMET ENTRY PLATE TPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-2743710000-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-2743710000-ND
Bushings, Grommets 281-2743710000-ND
GROMMET ENTRY PLATE TPE

GROMMET ENTRY PLATE TPE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 281-2743710000-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm33) - B02130P4 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S22GC - CHC-S22GC - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details