Weidmuller Bushings, Grommets 2743620000

Description
GROMMET ENTRY PLATE TPE
Request a Quote Datasheet
Description
GROMMET ENTRY PLATE TPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-2743620000-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-2743620000-ND
Bushings, Grommets 281-2743620000-ND
GROMMET ENTRY PLATE TPE

GROMMET ENTRY PLATE TPE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 281-2743620000-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-5-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
CABLE GROMMET GREY - S165-76/G - S165-76/G - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details