Weidmuller Terminal Block, Header, R/a, 5Pos, Th; Gender Weidmuller 2741440000

Description
TERMINAL BLOCK, HEADER, R/A, 5POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, R/A, 5POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, R/a, 5Pos, Th; Gender Weidmuller - 23AJ4854 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, R/a, 5Pos, Th; Gender Weidmuller
23AJ4854
Terminal Block, Header, R/a, 5Pos, Th; Gender Weidmuller 23AJ4854
TERMINAL BLOCK, HEADER, R/A, 5POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, R/A, 5POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 23AJ4854
Product Name Terminal Block, Header, R/a, 5Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
DIL Sockets - 1831565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-FV21005L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details