Weidmuller Terminal Block, Header, R/a, 4Pos, Th; Gender Weidmuller 2741430000

Description
TERMINAL BLOCK, HEADER, R/A, 4POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, R/A, 4POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, R/a, 4Pos, Th; Gender Weidmuller - 23AJ4853 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, R/a, 4Pos, Th; Gender Weidmuller
23AJ4853
Terminal Block, Header, R/a, 4Pos, Th; Gender Weidmuller 23AJ4853
TERMINAL BLOCK, HEADER, R/A, 4POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, R/A, 4POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 23AJ4853
Product Name Terminal Block, Header, R/a, 4Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
25+25 Pos. Male DIL Cable Housing, no Latches - G125-3045096L0 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
715 Series CSP/BGA/QFN Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details