Modular Cable Jack to Jack 2P2C Single Pair Ethernet (SPE) 3.28' (1.00m) Shielded
ETHERNET CABLE, SPE JACK-JACK, 1M, BLACK; LAN Category:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:SPE Jack to SPE Jack; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 281-2725850010-ND | 28AJ5618 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Ethernet Cable, Spe Jack-Jack, 1M, Black; Lan Category Weidmuller |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) |