Weidmuller Tb, Power Distribution, 1Pos, 120Mm2; Rated Current Weidmuller 2725280000

Description
TB, POWER DISTRIBUTION, 1POS, 120MM2; Rated Current:400A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw
Datasheet
Description
TB, POWER DISTRIBUTION, 1POS, 120MM2; Rated Current:400A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 1Pos, 120Mm2; Rated Current Weidmuller - 28AK5229 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 1Pos, 120Mm2; Rated Current Weidmuller
28AK5229
Tb, Power Distribution, 1Pos, 120Mm2; Rated Current Weidmuller 28AK5229
TB, POWER DISTRIBUTION, 1POS, 120MM2; Rated Current:400A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw

TB, POWER DISTRIBUTION, 1POS, 120MM2; Rated Current:400A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 28AK5229
Product Name Tb, Power Distribution, 1Pos, 120Mm2; Rated Current Weidmuller
Voltage 1kV
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Module Components - 1801773-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2877199 - RS Components, Ltd.
Specs
Number of Outlets 48
View Details