Weidmuller Circular Cable Assemblies 2717760200

Description
IE-C5DE4UP0200PSAXXX -E
Request a Quote Datasheet
Description
IE-C5DE4UP0200PSAXXX -E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-2717760200-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-2717760200-ND
Circular Cable Assemblies 281-2717760200-ND
IE-C5DE4UP0200PSAXXX -E

IE-C5DE4UP0200PSAXXX-E

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-2717760200-ND
Product Name Circular Cable Assemblies
Cable Length 65.6 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/602-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details