Weidmuller Circular Cable Assemblies 2717750015

Description
IE-C5DE4UP0015PCSXXX -E
Request a Quote Datasheet
Description
IE-C5DE4UP0015PCSXXX -E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-2717750015-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-2717750015-ND
Circular Cable Assemblies 281-2717750015-ND
IE-C5DE4UP0015PCSXXX -E

IE-C5DE4UP0015PCSXXX-E

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-2717750015-ND
Product Name Circular Cable Assemblies
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Cable Assembly - 493-112902-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2.67 ft (8.13 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details