Weidmuller Circular Cable Assemblies 2706150200

Description
IE-C5DD4UG0200DCSXXX -E
Request a Quote Datasheet
Description
IE-C5DD4UG0200DCSXXX -E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-2706150200-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-2706150200-ND
Circular Cable Assemblies 281-2706150200-ND
IE-C5DD4UG0200DCSXXX -E

IE-C5DD4UG0200DCSXXX-E

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-2706150200-ND
Product Name Circular Cable Assemblies
Cable Length 65.6 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Precision Test Cable, 3.0 GHz, 3.0 ft. (0.91m) - CBL-3FM-75+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details