The TOP 24-230VUC 230VAC1A ED2 is a solid-state relay with a 1 A AC output current and a multi-voltage input range of 24 to 230 V UC. It features a 6.4 mm width, PUSH IN terminal connections, and a zero-cross Triac output. The device measures 87.8 mm in depth, 89.4 mm in height, and weighs 34 g. It operates at ambient temperatures from -20 °C to 60 °C and complies with RoHS and UL standards under certificate E141197. It mounts on a TS 35 rail and has an IP20 protection rating. A green LED indicates status, and it supports wiring from AWG 26 to AWG 14. The relay is not short-circuit-proof and has a maximum switching frequency of 3 Hz.
TOP 24-230VUC 230VAC1A ED2
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 281-2663090000-ND |
| Product Name | Solid State Relays |
| Mounting | DIN |
| Switch Configuration | FormA |
| Operating Temp | -4 to 140 F (-20 to 60 C) |