The TRP 24-230VUC 2CO ED2 is a relay module with two silver nickel changeover contacts for control voltages from 24 to 230 V UC. It features a push-in connection method, a black housing, and operates from -40 °C to 60 °C. Dimensions are 87.8 mm deep, 89.4 mm high, and 12.8 mm wide, weighing 62 g. It handles a continuous current of 8 A with a maximum switching voltage of 250 V AC or DC and a mechanical life of 30 million cycles. A green LED indicates status, and a rectifier protects the coil. It meets RoHS with exemptions 7a and 7cI, holds UL and DNV certifications, and is rated for TS 35 rail mounting with reinforced insulation and 3.51 kVeff isolation strength.
TRP 24-230VUC 2CO ED2
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2663040000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Double Pole (DP) |