The TOS 24-230VUC 48VDC0,1A ED2 is a solid-state relay with a 1 NO contact using a bipolar transistor, designed for switching DC loads up to 48 V at 0.1 A continuous current. It accepts control voltages from 24 to 230 V UC with a ±10 % tolerance and features a screw connection for wire termination. The device measures 87.8 mm in depth, 89.6 mm in height, and 6.4 mm in width, and mounts on a TS 35 rail. It operates within an ambient temperature range of -20 °C to 60 °C, supports a maximum switching frequency of 3 Hz for both AC and DC control inputs, and includes a green LED status indicator. The relay has a dielectric strength of 3.51 kVeff between control and load sides, an IP20 protection rating, and meets RoHS compliance with exemptions 7a and 7cI. It is certified under cULus E141197 and DNV TAA00001E5.
TOS 24-230VUC 48VDC0,1A ED2
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 281-2662910000-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -4 to 140 F (-20 to 60 C) |