The TRS 24-230VUC 2CO ED2 is a 2-coil relay module with AgNi contacts, designed for control voltages from 24 to 230 V UC with a continuous current rating of 8 A. It features screw terminals with a clamping range of 0.14 to 2.5 mm², a width of 12.8 mm, depth of 87.8 mm, and height of 89.6 mm, and mounts on a TS 35 rail. The relay operates reliably from -40 °C to 60 °C with reinforced insulation, rated for 30 million mechanical switching cycles, and meets RoHS, UL E141197, and DNV TAA00001E5 standards. It includes a green status LED and a rectifier for coil protection.
TRS 24-230VUC 2CO ED2
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2662880000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Double Pole (DP) |