TRS 24-230VUC 1CO EMPTY ED2 is a relay socket with a single changeover contact designed for control voltages from 24 to 230 V UC ±10% and a continuous load current of 10 A. It features a screw connection with a clamping range of 0.14 to 2.5 mm² and is mounted on a TS 35 rail. The socket measures 87.8 mm in depth, 89.6 mm in height, and 6.4 mm in width, weighing 30 g. It operates in ambient temperatures from -40 °C to 60 °C and supports reinforced insulation with a dielectric strength of 3.51 kVeff for 1 minute between control and load sides. The housing complies with UL94 V-0 flammability rating and has an IP20 protection degree. RoHS compliant with exemptions 7a and 7cI, and certified under cURus E223759.
TRS 24-230VUC 1CO EMPTY ED2
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2662870000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |