Weidmuller Pneumatic Contact, Socket, Crimp; Product Range Weidmuller 2637430000

Description
PNEUMATIC CONTACT, SOCKET, CRIMP; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
PNEUMATIC CONTACT, SOCKET, CRIMP; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Contact, Socket, Crimp; Product Range Weidmuller - 77AH6451 - Newark, An Avnet Company
Chicago, IL, United States
Pneumatic Contact, Socket, Crimp; Product Range Weidmuller
77AH6451
Pneumatic Contact, Socket, Crimp; Product Range Weidmuller 77AH6451
PNEUMATIC CONTACT, SOCKET, CRIMP; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

PNEUMATIC CONTACT, SOCKET, CRIMP; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 77AH6451
Product Name Pneumatic Contact, Socket, Crimp; Product Range Weidmuller
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Contact SKT Crimp ST Cable Mount Strip - 792-104481-2 - Utmel Electronic Limited
Specs
Type Contact
Plating / Coating Lead, Tin
Length 0.4598 inch (11.68 mm)
View Details
Bellows Electrical Contact - 1571-1 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details