Weidmuller Heavy Duty Pneumatic Module, Pc, 3P; Heavy Duty Connector Type Weidmuller 2637340000

Description
HEAVY DUTY PNEUMATIC MODULE, PC, 3P; Heavy Duty Connector Type:Module; Connector Body Material:PC (Polycarbonate) Body; Locking Type:2 Lever; Rectangular Shell Size:-; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY PNEUMATIC MODULE, PC, 3P; Heavy Duty Connector Type:Module; Connector Body Material:PC (Polycarbonate) Body; Locking Type:2 Lever; Rectangular Shell Size:-; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Pneumatic Module, Pc, 3P; Heavy Duty Connector Type Weidmuller - 77AH6445 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Pneumatic Module, Pc, 3P; Heavy Duty Connector Type Weidmuller
77AH6445
Heavy Duty Pneumatic Module, Pc, 3P; Heavy Duty Connector Type Weidmuller 77AH6445
HEAVY DUTY PNEUMATIC MODULE, PC, 3P; Heavy Duty Connector Type:Module; Connector Body Material:PC (Polycarbonate) Body; Locking Type:2 Lever; Rectangular Shell Size:-; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes

HEAVY DUTY PNEUMATIC MODULE, PC, 3P; Heavy Duty Connector Type:Module; Connector Body Material:PC (Polycarbonate) Body; Locking Type:2 Lever; Rectangular Shell Size:-; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77AH6445
Product Name Heavy Duty Pneumatic Module, Pc, 3P; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details