Weidmuller Boxes 2632930000

Description
FP ENC BSBS 155 3M
Request a Quote Datasheet
Description
FP ENC BSBS 155 3M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 281-2632930000-ND - DigiKey
Thief River Falls, MN, United States
FP ENC BSBS 155 3M

FP ENC BSBS 155 3M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 281-2632930000-ND
Product Name Boxes
Type Junction Box
Material Polycarbonate
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1216 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.78 inch (96.01 mm)
View Details
3 suppliers
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details