SSR RELAY SPST-NO 2A 3-33V
SSR RELAY SPST-NO 2A 3-33V
SOLID STATE RELAY, SPST-NO, 60V, 2A; Contact Configuration:SPST-N
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 4381-2618970000-ND | 2618970000 | 73AH2265 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relay, Spst-No, 60V, 2A; Contact Configuration Weidmuller |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail |
| Switch Configuration | FormA | ||
| Operating Temp | -4 to 140 F (-20 to 60 C) | ||
| Input Voltage (Control Signal) Type | AC; DC |