The Solid State Relay, part number 73AH2238, is designed for applications requiring a single-pole, normally open (SPST-NO) configuration. It operates at a rated control voltage of 120 VAC with a continuous current rating of 100 mA. The relay can switch DC loads up to 48 V and features a fast switch-on delay of less than 6.5 ms and a switch-off delay of less than 10 ms. This relay is suitable for mounting on a DIN rail and utilizes a push-in connection method for ease of installation. It has a compact width of 6.4 mm and is rated for operation in ambient temperatures ranging from -20 °C to 60 °C, with a maximum storage temperature of 70 °C. The relay includes protective circuits such as a rectifier and RC element, and it is equipped with a green LED status indicator. The product meets various safety standards, including UL and DIN EN 50178, and has a pollution severity level of 2. Its dielectric strength is rated at 2.5 kV, ensuring reliable operation in demanding environments. The relay is also RoHS compliant, making it suitable for environmentally conscious projects.
SSR RELAY SPST-NO 100MA 0-48V
SOLID STATE RELAY, SPST-NO, 120VAC, 0.1A; Contact Configuration:SPST-N
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | 2618650000 | 73AH2238 |
| Product Name | Relays - Solid State Relays | Solid State Relay, Spst-No, 120Vac, 0.1A; Contact Configuration Weidmuller |
| Mounting | DIN; DIN Rail | DIN; DIN Rail |