Weidmuller Solid State Relay, Spst-No, 24V, 0.1A; Contact Configuration Weidmuller 2618640000

Description
SOLID STATE RELAY, SPST-NO, 24V, 0.1A; Contact Configuration:SPST-N O; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Push In; Switching Mode:DC Switch; Operating Voltage Min:0VDC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE RELAY, SPST-NO, 24V, 0.1A; Contact Configuration:SPST-N O; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Push In; Switching Mode:DC Switch; Operating Voltage Min:0VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, Spst-No, 24V, 0.1A; Contact Configuration Weidmuller - 73AH2237 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst-No, 24V, 0.1A; Contact Configuration Weidmuller
73AH2237
Solid State Relay, Spst-No, 24V, 0.1A; Contact Configuration Weidmuller 73AH2237
SOLID STATE RELAY, SPST-NO, 24V, 0.1A; Contact Configuration:SPST-N O; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Push In; Switching Mode:DC Switch; Operating Voltage Min:0VDC RoHS Compliant: Yes

SOLID STATE RELAY, SPST-NO, 24V, 0.1A; Contact Configuration:SPST-NO; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Push In; Switching Mode:DC Switch; Operating Voltage Min:0VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
2618640000
Relays - Solid State Relays 2618640000
SSR RELAY SPST-NO 100MA 0-48V

SSR RELAY SPST-NO 100MA 0-48V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays
Product Number 73AH2237 2618640000
Product Name Solid State Relay, Spst-No, 24V, 0.1A; Contact Configuration Weidmuller Relays - Solid State Relays
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-41AR - 1040607-G3VM-41AR - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.33 volts
View Details
5 suppliers
Basic solid-state relay - 788-754 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0110 amps
View Details
2 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9187002 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0055 amps
View Details