Weidmuller Relays - Solid State Relays 2618600000

Description
SSR RELAY SPST-NO 100MA 0-48V
Datasheet
Description
SSR RELAY SPST-NO 100MA 0-48V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Solid State Relays
2618600000
Relays - Solid State Relays 2618600000
SSR RELAY SPST-NO 100MA 0-48V

SSR RELAY SPST-NO 100MA 0-48V

Supplier's Site
Solid State Relay, Spst-No, 12Vdc, 0.1A; Contact Configuration Weidmuller - 73AH2235 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst-No, 12Vdc, 0.1A; Contact Configuration Weidmuller
73AH2235
Solid State Relay, Spst-No, 12Vdc, 0.1A; Contact Configuration Weidmuller 73AH2235
SOLID STATE RELAY, SPST-NO, 12VDC, 0.1A; Contact Configuration:SPST-N O; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Push In; Switching Mode:DC Switch; Operating Voltage Min:0VDC RoHS Compliant: Yes

SOLID STATE RELAY, SPST-NO, 12VDC, 0.1A; Contact Configuration:SPST-NO; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Push In; Switching Mode:DC Switch; Operating Voltage Min:0VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number 2618600000 73AH2235
Product Name Relays - Solid State Relays Solid State Relay, Spst-No, 12Vdc, 0.1A; Contact Configuration Weidmuller
Mounting DIN; DIN Rail DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-401G1 - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers
Solid State Relays - 2946-859-734-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 4341399 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details