Weidmuller Relay, Dpdt, 230Vac, 8A, Din Rail; Contact Configuration Weidmuller 2618500000

Description
RELAY, DPDT, 230VAC, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:8A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes
Datasheet
Description
RELAY, DPDT, 230VAC, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:8A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 230Vac, 8A, Din Rail; Contact Configuration Weidmuller - 73AH2226 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 230Vac, 8A, Din Rail; Contact Configuration Weidmuller
73AH2226
Relay, Dpdt, 230Vac, 8A, Din Rail; Contact Configuration Weidmuller 73AH2226
RELAY, DPDT, 230VAC, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:8A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

RELAY, DPDT, 230VAC, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:8A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2618500000
Relays - Power Relays, Over 2 Amps 2618500000
RELAY GEN PURPOSE DPDT 8A 230V

RELAY GEN PURPOSE DPDT 8A 230V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 73AH2226 2618500000
Product Name Relay, Dpdt, 230Vac, 8A, Din Rail; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
AC Coil Voltage 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1444898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Latching
Approvals No; RoHS
View Details
Relay, 4Pdt, 250Vac, 7A; Contact Configuration Finder - 04M7729 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 110 volts
View Details
Relays - Power Relays, Over 2 Amps - 1393223-9 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 12 volts
View Details
2 suppliers