Weidmuller Power Relays, Over 2 Amps 2618330000

Description
General Purpose Relay DPDT (2 Form C) 230VAC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 230VAC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-2618330000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-2618330000-ND
Power Relays, Over 2 Amps 281-2618330000-ND
General Purpose Relay DPDT (2 Form C) 230VAC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 230VAC Coil DIN Rail

Buy Now Datasheet
Power Relays, Over 2 Amps - 4381-2618330000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4381-2618330000-ND
Power Relays, Over 2 Amps 4381-2618330000-ND
RELAY GEN PURPOSE DPDT 8A 230V

RELAY GEN PURPOSE DPDT 8A 230V

Buy Now Datasheet
Relay, Dpdt, 230Vac, 8A, Din Rail; Contact Configuration Weidmuller - 73AH2211 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 230Vac, 8A, Din Rail; Contact Configuration Weidmuller
73AH2211
Relay, Dpdt, 230Vac, 8A, Din Rail; Contact Configuration Weidmuller 73AH2211
RELAY, DPDT, 230VAC, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:8A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

RELAY, DPDT, 230VAC, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:8A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2618330000
Relays - Power Relays, Over 2 Amps 2618330000
RELAY GEN PURPOSE DPDT 8A 230V

RELAY GEN PURPOSE DPDT 8A 230V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-2618330000-ND 73AH2211 2618330000
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 230Vac, 8A, Din Rail; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170484319 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Industrial Relay - 700-CFB400KD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA12.2424 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details