Weidmuller Relays - Power Relays, Over 2 Amps 2618320000

Description
RELAY GEN PURPOSE DPDT 8A 24V
Datasheet
Description
RELAY GEN PURPOSE DPDT 8A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2618320000
Relays - Power Relays, Over 2 Amps 2618320000
RELAY GEN PURPOSE DPDT 8A 24V

RELAY GEN PURPOSE DPDT 8A 24V

Supplier's Site
Relay, Dpdt, 24V, 8A, Din Rail; Contact Configuration Weidmuller - 73AH2210 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 24V, 8A, Din Rail; Contact Configuration Weidmuller
73AH2210
Relay, Dpdt, 24V, 8A, Din Rail; Contact Configuration Weidmuller 73AH2210
RELAY, DPDT, 24V, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24V; Contact Current:8A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In; Coil Resistance:- RoHS Compliant: Yes

RELAY, DPDT, 24V, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24V; Contact Current:8A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In; Coil Resistance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 2618320000 73AH2210
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpdt, 24V, 8A, Din Rail; Contact Configuration Weidmuller
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
AC Coil Voltage 24 volts 24 volts
DC Coil Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1762788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details