RELAY, DPDT, 12VDC, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 8A 12V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | 73AH2209 | 2618310000 |
| Product Name | Relay, Dpdt, 12Vdc, 8A, Din Rail; Contact Configuration Weidmuller | Relays - Power Relays, Over 2 Amps |
| Features | Latching | |
| Poles | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw |