Weidmuller Relays - Power Relays, Over 2 Amps 2618240000

Description
RELAY GEN PURPOSE SPDT 6A 48V
Datasheet
Description
RELAY GEN PURPOSE SPDT 6A 48V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2618240000
Relays - Power Relays, Over 2 Amps 2618240000
RELAY GEN PURPOSE SPDT 6A 48V

RELAY GEN PURPOSE SPDT 6A 48V

Supplier's Site
Relay, Spdt, 48V, 6A, Din Rail; Contact Configuration Weidmuller - 73AH2203 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 48V, 6A, Din Rail; Contact Configuration Weidmuller
73AH2203
Relay, Spdt, 48V, 6A, Din Rail; Contact Configuration Weidmuller 73AH2203
RELAY, SPDT, 48V, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:48V; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In; Coil Resistance:- RoHS Compliant: Yes

RELAY, SPDT, 48V, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:48V; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In; Coil Resistance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 2618240000 73AH2203
Product Name Relays - Power Relays, Over 2 Amps Relay, Spdt, 48V, 6A, Din Rail; Contact Configuration Weidmuller
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
AC Coil Voltage 48 volts 48 volts
DC Coil Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2481706 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Coil Voltage 24 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details