Weidmuller Power Relays, Over 2 Amps 2618230000

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-2618230000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-2618230000-ND
Power Relays, Over 2 Amps 281-2618230000-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2618230000
Relays - Power Relays, Over 2 Amps 2618230000
RELAY GEN PURPOSE SPST 6A 24V

RELAY GEN PURPOSE SPST 6A 24V

Supplier's Site
Relay, Spst-No, 24Vdc, 6A, Din Rail; Contact Configuration Weidmuller - 73AH2202 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 24Vdc, 6A, Din Rail; Contact Configuration Weidmuller
73AH2202
Relay, Spst-No, 24Vdc, 6A, Din Rail; Contact Configuration Weidmuller 73AH2202
RELAY, SPST-NO, 24VDC, 6A, DIN RAIL; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

RELAY, SPST-NO, 24VDC, 6A, DIN RAIL; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-2618230000-ND 2618230000 73AH2202
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spst-No, 24Vdc, 6A, Din Rail; Contact Configuration Weidmuller
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170240000 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Relay module - 857-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers