Aratas America LLC Power Relays, Over 2 Amps G5PZ-1A DC24

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 39-G5PZ-1ADC24-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
39-G5PZ-1ADC24-ND
Power Relays, Over 2 Amps 39-G5PZ-1ADC24-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Power Relay, Relay, Spst-No, 16A, 250V Rohs Compliant Omron - 87AH5972 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Relay, Spst-No, 16A, 250V Rohs Compliant Omron
87AH5972
Power Relay, Relay, Spst-No, 16A, 250V Rohs Compliant Omron 87AH5972
POWER RELAY, RELAY, SPST-NO, 16A, 250V ROHS COMPLIANT: YES

POWER RELAY, RELAY, SPST-NO, 16A, 250V ROHS COMPLIANT: YES

Supplier's Site
Power Relay, Relay, Spst-No, 16A, 250V; Contact Configuration Omron Electronic Components - 73AH9544 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Relay, Spst-No, 16A, 250V; Contact Configuration Omron Electronic Components
73AH9544
Power Relay, Relay, Spst-No, 16A, 250V; Contact Configuration Omron Electronic Components 73AH9544
POWER RELAY, RELAY, SPST-NO, 16A, 250V; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:16A; Product Range:G5PZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

POWER RELAY, RELAY, SPST-NO, 16A, 250V; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:16A; Product Range:G5PZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 39-G5PZ-1ADC24-ND 87AH5972 73AH9544
Product Name Power Relays, Over 2 Amps Power Relay, Relay, Spst-No, 16A, 250V Rohs Compliant Omron Power Relay, Relay, Spst-No, 16A, 250V; Contact Configuration Omron Electronic Components
Relay Type General
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 286-312 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers
Industrial Relay - 700-CF040KG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details