Weidmuller Power Relays, Over 2 Amps 2618150000

Description
General Purpose Relay SPDT (1 Form C) 120VAC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 120VAC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-2618150000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-2618150000-ND
Power Relays, Over 2 Amps 281-2618150000-ND
General Purpose Relay SPDT (1 Form C) 120VAC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 120VAC Coil DIN Rail

Buy Now Datasheet
Relay, Spdt, 120Vac, 6A, Din Rail; Contact Configuration Weidmuller - 73AH2194 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 120Vac, 6A, Din Rail; Contact Configuration Weidmuller
73AH2194
Relay, Spdt, 120Vac, 6A, Din Rail; Contact Configuration Weidmuller 73AH2194
RELAY, SPDT, 120VAC, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

RELAY, SPDT, 120VAC, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2618150000
Relays - Power Relays, Over 2 Amps 2618150000
RELAY GEN PURPOSE SPDT 6A 120V

RELAY GEN PURPOSE SPDT 6A 120V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-2618150000-ND 73AH2194 2618150000
Product Name Power Relays, Over 2 Amps Relay, Spdt, 120Vac, 6A, Din Rail; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details